SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 48-TFBGA (6x8)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 134406-IS62WV51216BL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-miniBGA (6x8)
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC SRAM 8MBIT PARALLEL 48TFBGA Product overview: IS62WV51216BLL-55BI-
IC SRAM 8MBIT PARALLEL 48MINIBGA
IC SRAM 8MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-TFBGA (6x8)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV51216BLL-55BI-TR-ND | 134406-IS62WV51216BLL-55BI-TR | 774-IS62WV51216BLL-55BI-TR | IS62WV51216BLL-55BI-TR | IS62WV51216BLL-55BI-TR | IS62WV51216BLL-55BI-TR |
| Product Name | Memory | Memory - SRAM - IS62WV51216BLL-55BI-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | ||
| Package Type | 48-TFBGA | BGA; 48-miniBGA (6x8) | BGA; Tape & Reel (TR) | BGA; 48-TFBGA |