IC SRAM 8MBIT PARALLEL 48MINIBGA Product overview: IS62WV51216ALL-70BLI
Win Source Part Number: 1357093-IS62WV51216A
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Active
Package / Case: 48-TFBGA
Supplier Device Package: 48-miniBGA (7.2x8.7)
Base Product Number: IS62WV51216
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 2.5V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 8Mbit
Memory Organization: 512K x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 70ns
Access Time: 70 ns
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 70ns 48-miniBGA (7.2x8.7)
IC SRAM 8MBIT PARALLEL 48MINIBGA
IC SRAM 8MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 70 ns 48-miniBGA (7.2x8.7)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV51216ALL-70BLI | 1357093-IS62WV51216ALL-70BLI | IS62WV51216ALL-70BLI-ND | IS62WV51216ALL-70BLI | IS62WV51216ALL-70BLI | IS62WV51216ALL-70BLI |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Number of Words | 512 k |