SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 45ns 32-TSOP I
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 32-TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP I
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV2568EBLL-45TLI-ND | IS62WV2568EBLL-45TLI | IS62WV2568EBLL-45TLI | IS62WV2568EBLL-45TLI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | 32-TFSOP (0.724\", 18.40mm Width) |