SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 45ns 32-TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP I
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 32-TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP I
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV2568EBLL-45HLI-ND | IS62WV2568EBLL-45HLI | IS62WV2568EBLL-45HLI | IS62WV2568EBLL-45HLI | IS62WV2568EBLL-45HLI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | "32-TFSOP (0.465"", 11.80mm Width)" | 32-TFSOP (0.465\", 11.80mm Width) | 32-TFSOP (0.465", 11.80mm Width) |