SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 45ns 36-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 36TFBGA
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 36-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 36TFBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV2568EBLL-45BLI-ND | IS62WV2568EBLL-45BLI | IS62WV2568EBLL-45BLI | IS62WV2568EBLL-45BLI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 36-TFBGA | BGA | BGA; 36-TFBGA |