Integrated Silicon Solution, Inc. Memory - SRAM - IS62WV2568DBLL-45HLI IS62WV2568DBLL-45HLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 718745-IS62WV2568DBL L-45HLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 32-sTSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 32-LFSOP (0.465", 11.80mm Width) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 234 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 718745-IS62WV2568DBL L-45HLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 32-sTSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 32-LFSOP (0.465", 11.80mm Width) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 234 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS62WV2568DBLL-45HLI - 718745-IS62WV2568DBLL-45HLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV2568DBLL-45HLI
718745-IS62WV2568DBLL-45HLI
Memory - SRAM - IS62WV2568DBLL-45HLI 718745-IS62WV2568DBLL-45HLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 718745-IS62WV2568DBL L-45HLI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 45ns Categories: Integrated Circuits Supplier Device Package: 32-sTSOP I Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 32-LFSOP (0.465", 11.80mm Width) Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 234 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 718745-IS62WV2568DBLL-45HLI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Supplier Device Package: 32-sTSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 32-LFSOP (0.465", 11.80mm Width)
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 234
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS62WV2568DBLL-45HLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV2568DBLL-45HLI
Memory IC and Storage Component 774-IS62WV2568DBLL-45HLI
IC SRAM 2MBIT PARALLEL 32STSOP I Product overview: IS62WV2568DBLL-45HLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568DBLL-4 5HLI can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 32STSOP I Product overview: IS62WV2568DBLL-45HLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568DBLL-45HLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS62WV2568DBLL-45HLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 32-sTSOP I

SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 32-sTSOP I

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 32STSOP I

IC SRAM 2MBIT PARALLEL 32STSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV2568DBLL-45HLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV2568DBLL-45HLI
Integrated Circuits (ICs) - Memory - Memory IS62WV2568DBLL-45HLI
IC SRAM 2MBIT PARALLEL 32STSOP I

IC SRAM 2MBIT PARALLEL 32STSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 718745-IS62WV2568DBLL-45HLI 774-IS62WV2568DBLL-45HLI IS62WV2568DBLL-45HLI IS62WV2568DBLL-45HLI IS62WV2568DBLL-45HLI
Product Name Memory - SRAM - IS62WV2568DBLL-45HLI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns 45 ns 45 ns
Cycle Time 45 ns 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71T75902S85BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.5 ns
Density 18000 kbits
View Details