Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189313-IS62WV2568BL
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 36-TFBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 36-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 480
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 3.6V
IC SRAM 2MBIT PARALLEL 36TFBGA Product overview: IS62WV2568BLL-70BI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568BLL-70
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 70ns 36-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 36TFBGA
SRAM - Asynchronous Memory IC 2Mbit Parallel 70 ns 36-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 36TFBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1189313-IS62WV2568BLL-70BI | 774-IS62WV2568BLL-70BI | IS62WV2568BLL-70BI-ND | IS62WV2568BLL-70BI | IS62WV2568BLL-70BI | IS62WV2568BLL-70BI |
| Product Name | Memory - SRAM - IS62WV2568BLL-70BI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 70 ns | 70 ns | 70 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |