Integrated Silicon Solution, Inc. Memory IS62WV2568BLL-55TLI

Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1112-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I

SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV2568BLL-55TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV2568BLL-55TLI
Memory IC and Storage Component 774-IS62WV2568BLL-55TLI
IC SRAM 2MBIT PARALLEL 32TSOP I Product overview: IS62WV2568BLL-55TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568BLL-55 TLI can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 32TSOP I Product overview: IS62WV2568BLL-55TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568BLL-55TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS62WV2568BLL-55TLI - 1048086-IS62WV2568BLL-55TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV2568BLL-55TLI
1048086-IS62WV2568BLL-55TLI
Memory - SRAM - IS62WV2568BLL-55TLI 1048086-IS62WV2568BLL-55TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1048086-IS62WV2568BL L-55TLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP I Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1048086-IS62WV2568BLL-55TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP I
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - IS62WV2568BLL-55TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-TSOP I

SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-TSOP I

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 32TSOP I

IC SRAM 2MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV2568BLL-55TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV2568BLL-55TLI
Integrated Circuits (ICs) - Memory - Memory IS62WV2568BLL-55TLI
IC SRAM 2MBIT PARALLEL 32TSOP I

IC SRAM 2MBIT PARALLEL 32TSOP I

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1112-ND 774-IS62WV2568BLL-55TLI 1048086-IS62WV2568BLL-55TLI IS62WV2568BLL-55TLI IS62WV2568BLL-55TLI IS62WV2568BLL-55TLI
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS62WV2568BLL-55TLI Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" SOP; 32-TSOP I 32-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 2.5V ~ 3.6V -3.3V; 2.5 2.5 V ~ 3.6 V 3.6V; 2.5V ~ 3.6V 32-TFSOP (0.724, 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71124S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details