Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 845598-IS62WV2568BLL
Features: Memory IC 55 ns
Package: Reel - TR
Family Name: IS62WV2568
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 2MBIT PARALLEL 32TSOP I Product overview: IS62WV2568BLL-55TLI-
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-TSOP I
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP I
IC SRAM 2MBIT PARALLEL 32TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 845598-IS62WV2568BLL-55TLI-TR | 774-IS62WV2568BLL-55TLI-TR | IS62WV2568BLL-55TLI-TR-ND | IS62WV2568BLL-55TLI-TR | IS62WV2568BLL-55TLI-TR | IS62WV2568BLL-55TLI-TR | IS62WV2568BLL-55TLI-TR |
| Product Name | Memory - SRAM - IS62WV2568BLL-55TLI-TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Number of Words | 256 k |