Integrated Silicon Solution, Inc. Memory IS62WV2568BLL-55HLI

Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-sTSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-sTSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-1296-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-sTSOP I

SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-sTSOP I

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV2568BLL-55HLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV2568BLL-55HLI
Memory IC and Storage Component 774-IS62WV2568BLL-55HLI
IC SRAM 2MBIT PARALLEL 32STSOP I Product overview: IS62WV2568BLL-55HLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568BLL-55 HLI can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 32STSOP I Product overview: IS62WV2568BLL-55HLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568BLL-55HLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS62WV2568BLL-55HLI - 017884-IS62WV2568BLL-55HLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV2568BLL-55HLI
017884-IS62WV2568BLL-55HLI
Memory - SRAM - IS62WV2568BLL-55HLI 017884-IS62WV2568BLL-55HLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017884-IS62WV2568BLL -55HLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (256K x 8) Access Time: 55ns Family Name: IS62WV2568BLL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-sTSOP I Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): K6F2008U2E-YF55; LY622568RL-45LLI; LY622568RL-45SLIT; GLT6200L08LL-55ST; Introduction Date: November 25, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017884-IS62WV2568BLL-55HLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 55ns
Family Name: IS62WV2568BLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-sTSOP I
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): K6F2008U2E-YF55; LY622568RL-45LLI; LY622568RL-45SLIT; GLT6200L08LL-55ST;
Introduction Date: November 25, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sram, 2Mbit, 55Ns, Stsop-32; Memory Size Integrated Silicon Solution (Issi) - 65AC6043 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 2Mbit, 55Ns, Stsop-32; Memory Size Integrated Silicon Solution (Issi)
65AC6043
Sram, 2Mbit, 55Ns, Stsop-32; Memory Size Integrated Silicon Solution (Issi) 65AC6043
SRAM, 2MBIT, 55NS, STSOP-32; Memory Size:2Mbit; SRAM Memory Configuration:256K x 8bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:STSOP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, 2MBIT, 55NS, STSOP-32; Memory Size:2Mbit; SRAM Memory Configuration:256K x 8bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:STSOP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - IS62WV2568BLL-55HLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-sTSOP I

SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-sTSOP I

Buy Now Datasheet
Memory IC - 108072922 - Radwell International
Willingboro, NJ, United States
Memory IC
108072922
Memory IC 108072922
STANDARD SRAM, 256KX8, 55NS, CMOS, IND TEMP, LOW POWER, TSOP1-32. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 256KX8, 55NS, CMOS, IND TEMP, LOW POWER, TSOP1-32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - IS62WV2568BLL-55HLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV2568BLL-55HLI
Integrated Circuits (ICs) - Memory - Memory IS62WV2568BLL-55HLI
IC SRAM 2MBIT PARALLEL 32STSOP I

IC SRAM 2MBIT PARALLEL 32STSOP I

Supplier's Site
IC SRAM 2MBIT PARALLEL 32STSOP I

IC SRAM 2MBIT PARALLEL 32STSOP I

Supplier's Site Datasheet
IC SRAM 2MBIT PARALLEL 32STSOP I

IC SRAM 2MBIT PARALLEL 32STSOP I

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-1296-ND 774-IS62WV2568BLL-55HLI 017884-IS62WV2568BLL-55HLI 65AC6043 IS62WV2568BLL-55HLI 108072922 IS62WV2568BLL-55HLI IS62WV2568BLL-55HLI IS62WV2568BLL-55HLI
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS62WV2568BLL-55HLI Sram, 2Mbit, 55Ns, Stsop-32; Memory Size Integrated Silicon Solution (Issi) Memory Memory IC Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type "32-TFSOP (0.465"", 11.80mm Width)" SOP; 32-sTSOP I STSOP 32-TFSOP (0.465\", 11.80mm Width) 32-TFSOP (0.465", 11.80mm Width)
Supply Voltage 2.5V ~ 3.6V -3.3V; 2.5 2.5 V ~ 3.6 V 3.6V; 2.5V ~ 3.6V Surface Mount 2.5V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details