Win Source Part Number: 1004148-IS62WV2568BL
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 55 ns
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 32-TFSOP (0.465", 11.80mm Width)
Supplier Device Package: 32-sTSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS62WV2568
IC SRAM 2MBIT PARALLEL 32STSOP I Product overview: IS62WV2568BLL-55HLI-
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 32-sTSOP I
IC SRAM 2MBIT PARALLEL 32STSOP I
IC SRAM 2MBIT PARALLEL 32STSOP I
IC SRAM 2MBIT PARALLEL 32STSOP I
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 32-sTSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1004148-IS62WV2568BLL-55HLI-TR | 774-IS62WV2568BLL-55HLI-TR | IS62WV2568BLL-55HLI-TR-ND | IS62WV2568BLL-55HLI-TR | IS62WV2568BLL-55HLI-TR | IS62WV2568BLL-55HLI-TR | IS62WV2568BLL-55HLI-TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 55 ns | 55 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.5V ~ 3.6V | -3.3V; 2.5 | 2.5V ~ 3.6V | 2.5V ~ 3.6V | Surface Mount | 3.6V; 2.5V ~ 3.6V |