Integrated Silicon Solution, Inc. Memory IC and Storage Component IS62WV2568BLL-55BLI

Description
IC SRAM 2MBIT PARALLEL 36TFBGA Product overview: IS62WV2568BLL-55BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568BLL-55 BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 2MBIT PARALLEL 36TFBGA Product overview: IS62WV2568BLL-55BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568BLL-55 BLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS62WV2568BLL-55BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV2568BLL-55BLI
Memory IC and Storage Component 774-IS62WV2568BLL-55BLI
IC SRAM 2MBIT PARALLEL 36TFBGA Product overview: IS62WV2568BLL-55BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568BLL-55 BLI can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 36TFBGA Product overview: IS62WV2568BLL-55BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV2568BLL-55BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS62WV2568BLL-55BLI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 36-TFBGA (6x8)

SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55ns 36-TFBGA (6x8)

Buy Now Datasheet
Memory - SRAM - IS62WV2568BLL-55BLI - 921728-IS62WV2568BLL-55BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV2568BLL-55BLI
921728-IS62WV2568BLL-55BLI
Memory - SRAM - IS62WV2568BLL-55BLI 921728-IS62WV2568BLL-55BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921728-IS62WV2568BLL -55BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55 ns 36-TFBGA (6x8) Package: 36-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS62WV2568 Categories: Integrated Circuits (ICs) Case / Package: 36-TFBGA (6x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921728-IS62WV2568BLL-55BLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 2Mb (256K x 8) Parallel 55 ns 36-TFBGA (6x8)
Package: 36-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS62WV2568
Categories: Integrated Circuits (ICs)
Case / Package: 36-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 36TFBGA

IC SRAM 2MBIT PARALLEL 36TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV2568BLL-55BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV2568BLL-55BLI
Integrated Circuits (ICs) - Memory - Memory IS62WV2568BLL-55BLI
IC SRAM 2MBIT PARALLEL 36TFBGA

IC SRAM 2MBIT PARALLEL 36TFBGA

Supplier's Site
Memory - IS62WV2568BLL-55BLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 36-TFBGA (6x8)

SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 36-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS62WV2568BLL-55BLI IS62WV2568BLL-55BLI-ND 921728-IS62WV2568BLL-55BLI IS62WV2568BLL-55BLI IS62WV2568BLL-55BLI IS62WV2568BLL-55BLI
Product Name Memory IC and Storage Component Memory Memory - SRAM - IS62WV2568BLL-55BLI Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 256 kbits 2000 kbits
Number of Words 256 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
nvSRAM (non-volatile SRAM) - CY14B104NA-ZS45XI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers
Memory - 71V25761S183PFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5.5 ns
Density 4500 kbits
View Details