SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 45ns 48-TFBGA (6x8)
IC SRAM 4MBIT PARALLEL 48TFBGA Product overview: IS62WV25616EBLL-45BL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921725-IS62WV25616EB
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 48-TFBGA (6x8)
Package: 48-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS62WV25616
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 706-1507, IS62WV25616EBLL-45BL
IC SRAM 4MBIT PARALLEL 48MINIBGA
IC SRAM 4MBIT PARALLEL 48MINIBGA
IC SRAM 4MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 48-TFBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-1507-ND | 774-IS62WV25616EBLL-45BLI | 921725-IS62WV25616EBLL-45BLI | IS62WV25616EBLL-45BLI | IS62WV25616EBLL-45BLI | IS62WV25616EBLL-45BLI | IS62WV25616EBLL-45BLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV25616EBLL-45BLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 48-TFBGA | BGA; 48-TFBGA (6x8) | 48-TFBGA | BGA; 48-TFBGA | |||
| Supply Voltage | 2.2V ~ 3.6V | -3.3V; 2.2 | 2.2V ~ 3.6V | Surface Mount | 3.6V; 2.2V ~ 3.6V |