IC SRAM 4MBIT PAR
4Mb, Low Power/Power Saver,Async Product overview: IS62WV25616EBLL-45B2
4Mb, Low Power/Power Saver,Async
4Mb, Low Power/Power Saver,Async
SRAM - Asynchronous Memory IC 4Mbit Parallel 45 ns 48-TFBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS62WV25616EBLL-45B2LI-ND | 774-IS62WV25616EBLL-45B2LI | IS62WV25616EBLL-45B2LI | IS62WV25616EBLL-45B2LI | IS62WV25616EBLL-45B2LI |
| Product Name | Memory | Low-Power 4Mb Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | 48-TFBGA | BGA; Bulk | BGA | 48-TFBGA | BGA; 48-TFBGA |