SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 55ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 44-TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV25616BLL-55TI-TR-ND | IS62WV25616BLL-55TI-TR | IS62WV25616BLL-55TI-TR | IS62WV25616BLL-55TI-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) |