Integrated Silicon Solution, Inc. Memory - SRAM - IS62WV20488EBLL-55BLI IS62WV20488EBLL-55BLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921724-IS62WV20488EB LL-55BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 55 ns 48-TFBGA (6x8) Package: 48-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS62WV20488 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA (6x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921724-IS62WV20488EB LL-55BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 55 ns 48-TFBGA (6x8) Package: 48-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS62WV20488 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA (6x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS62WV20488EBLL-55BLI - 921724-IS62WV20488EBLL-55BLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV20488EBLL-55BLI
921724-IS62WV20488EBLL-55BLI
Memory - SRAM - IS62WV20488EBLL-55BLI 921724-IS62WV20488EBLL-55BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921724-IS62WV20488EB LL-55BLI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 55 ns 48-TFBGA (6x8) Package: 48-TFBGA Package: Tray Mounting: Surface Mount Family Name: IS62WV20488 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA (6x8) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 480 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921724-IS62WV20488EBLL-55BLI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 55 ns 48-TFBGA (6x8)
Package: 48-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS62WV20488
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA (6x8)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 480
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV20488EBLL-55BLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV20488EBLL-55BLI
Memory IC and Storage Component 774-IS62WV20488EBLL-55BLI
IC SRAM 16MBIT PARALLEL 48TFBGA Product overview: IS62WV20488EBLL-55BL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV20488EBLL- 55BLI can be used for catalog matching and distributor lookup.

IC SRAM 16MBIT PARALLEL 48TFBGA Product overview: IS62WV20488EBLL-55BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV20488EBLL-55BLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 16MBIT PAR 48MINIBGA

IC SRAM 16MBIT PAR 48MINIBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV20488EBLL-55BLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV20488EBLL-55BLI
Integrated Circuits (ICs) - Memory - Memory IS62WV20488EBLL-55BLI
IC SRAM 16MBIT PARALLEL 48TFBGA

IC SRAM 16MBIT PARALLEL 48TFBGA

Supplier's Site
SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 921724-IS62WV20488EBLL-55BLI 774-IS62WV20488EBLL-55BLI IS62WV20488EBLL-55BLI IS62WV20488EBLL-55BLI IS62WV20488EBLL-55BLI
Product Name Memory - SRAM - IS62WV20488EBLL-55BLI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-TFBGA (6x8) BGA; 48-TFBGA
Access Time 55 ns 55 ns 55 ns
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers