SRAM - Asynchronous Memory IC 16Mb (2M x 8) Parallel 25ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 138329-IS62WV20488BL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (2M x 8)
Access Time: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC SRAM 16MBIT PAR 44TSOP II Product overview: IS62WV20488BLL-25TLI
IC SRAM 16MBIT PAR 44TSOP II
IC SRAM 16MBIT PAR 44TSOP II
SRAM - Asynchronous Memory IC 16Mbit Parallel 25 ns 44-TSOP II
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV20488BLL-25TLI-TR-ND | 138329-IS62WV20488BLL-25TLI-TR | 774-IS62WV20488BLL-25TLI-TR | IS62WV20488BLL-25TLI-TR | IS62WV20488BLL-25TLI-TR | IS62WV20488BLL-25TLI-TR |
| Product Name | Memory | Memory - SRAM - IS62WV20488BLL-25TLI-TR | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | SOP; 44-TSOP II | 44-TSOP (0.400\", 10.16mm Width) | |||
| Supply Voltage | 2.4V ~ 3.6V | 2.4 V ~ 3.6 V | -3.3V; 2.4 | Surface Mount | 3.6V; 2.4V ~ 3.6V |