Win Source Part Number: 1024637-IS62WV1288FB
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 156
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45 ns
Voltage - Supply: 2.2V ~ 3.6V
Package / Case: 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 32-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: 3A991B2B
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS62WV1288
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS62WV1288FBLL-45TLI
IC SRAM 1MBIT PARALLEL 32TSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1024637-IS62WV1288FBLL-45TLI | IS62WV1288FBLL-45TLI-ND | 774-IS62WV1288FBLL-45TLI | IS62WV1288FBLL-45TLI | IS62WV1288FBLL-45TLI | IS62WV1288FBLL-45TLI | IS62WV1288FBLL-45TLI |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | |
| Cycle Time | 45 ns | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 2.2V ~ 3.6V | 2.2V ~ 3.6V | -3.3V; 2.2 | 3.6V; 2.2V ~ 3.6V | 3.6V; 2.2V ~ 3.6V | 2.2V ~ 3.6V |