SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-TSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV1288FBLL-45TLI-TR-ND | IS62WV1288FBLL-45TLI-TR | IS62WV1288FBLL-45TLI-TR | IS62WV1288FBLL-45TLI-TR | IS62WV1288FBLL-45TLI-TR |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |