The IS62WV1288DBLL-45TLI
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS62WV1288DBLL-45TLI
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-TSOP I
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875500-IS62WV1288DBL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45 ns 32-TSOP I
Package: Reel - TR
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP I
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 1MBIT PARALLEL 32TSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV1288DBLL-45TLI-TR | IS62WV1288DBLL-45TLI-TR-ND | 875500-IS62WV1288DBLL-45TLI-TR | IS62WV1288DBLL-45TLI-TR | IS62WV1288DBLL-45TLI-TR | IS62WV1288DBLL-45TLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS62WV1288DBLL-45TLI-TR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | |||
| Cycle Time | 45 ns | 45 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |