Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 069864-IS62WV1288DBL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-sTSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-sTSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I Product overview: IS62WV1288DBLL-45HLI
IC SRAM 1MBIT PARALLEL 32STSOP I
DISCONTINUED BY MANUFACTURER, STANDARD SRAM, 128KX8, 45NS, CMOS, PDSO32. FREE 2 YEAR RADWELL WARRANTY
IC SRAM 1MBIT PARALLEL 32STSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 32-sTSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 069864-IS62WV1288DBLL-45HLI | 706-1120-ND | 774-IS62WV1288DBLL-45HLI | IS62WV1288DBLL-45HLI | 163453075 | IS62WV1288DBLL-45HLI | IS62WV1288DBLL-45HLI | IS62WV1288DBLL-45HLI |
| Product Name | Memory - SRAM - IS62WV1288DBLL-45HLI | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory IC | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; 32-sTSOP | "32-TFSOP (0.465"", 11.80mm Width)" | Tray | 32-TFSOP (0.465\", 11.80mm Width) | 32-TFSOP (0.465", 11.80mm Width) |