Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875498-IS62WV1288DBL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45 ns 32-sTSOP I
Package: Reel - TR
Package: 32-TFSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-sTSOP I
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
IC SRAM 1MBIT PARALLEL 32STSOP I Product overview: IS62WV1288DBLL-45HLI
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 45ns 32-sTSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
IC SRAM 1MBIT PARALLEL 32STSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 32-sTSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875498-IS62WV1288DBLL-45HLI-TR | 774-IS62WV1288DBLL-45HLI-TR | IS62WV1288DBLL-45HLI-TR-ND | IS62WV1288DBLL-45HLI-TR | IS62WV1288DBLL-45HLI-TR | IS62WV1288DBLL-45HLI-TR | IS62WV1288DBLL-45HLI-TR |
| Product Name | Memory - SRAM - IS62WV1288DBLL-45HLI-TR | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 32-sTSOP I | Tape & Reel (TR) | "32-TFSOP (0.465"", 11.80mm Width)" | 32-TFSOP (0.465", 11.80mm Width) | 32-TFSOP (0.465\", 11.80mm Width) | ||
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns |