SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 36-TFBGA (6x8)
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 36-TFBGA (6x8)
IC SRAM 1MBIT PARALLEL 36TFBGA
IC SRAM 1MBIT PARALLEL 36TFBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV1288DALL-55BLI-ND | IS62WV1288DALL-55BLI | IS62WV1288DALL-55BLI | IS62WV1288DALL-55BLI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |