Integrated Silicon Solution, Inc. Memory - SRAM - IS62WV1288BLL-55QLI-TR IS62WV1288BLL-55QLI-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 108283-IS62WV1288BLL -55QLI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOP Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 108283-IS62WV1288BLL -55QLI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOP Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS62WV1288BLL-55QLI-TR - 108283-IS62WV1288BLL-55QLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV1288BLL-55QLI-TR
108283-IS62WV1288BLL-55QLI-TR
Memory - SRAM - IS62WV1288BLL-55QLI-TR 108283-IS62WV1288BLL-55QLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 108283-IS62WV1288BLL -55QLI-TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 55ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOP Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 108283-IS62WV1288BLL-55QLI-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOP
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV1288BLL-55QLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV1288BLL-55QLI-TR
Memory IC and Storage Component 774-IS62WV1288BLL-55QLI-TR
IC SRAM 1MBIT PARALLEL 32SOP Product overview: IS62WV1288BLL-55QLI- TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV1288BLL-55 QLI-TR can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32SOP Product overview: IS62WV1288BLL-55QLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV1288BLL-55QLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS62WV1288BLL-55QLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-SOP

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-SOP

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV1288BLL-55QLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV1288BLL-55QLI-TR
Integrated Circuits (ICs) - Memory - Memory IS62WV1288BLL-55QLI-TR
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site
IC SRAM 1MBIT PARALLEL 32SOP

IC SRAM 1MBIT PARALLEL 32SOP

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-SOP

SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 108283-IS62WV1288BLL-55QLI-TR 774-IS62WV1288BLL-55QLI-TR IS62WV1288BLL-55QLI-TR-ND IS62WV1288BLL-55QLI-TR IS62WV1288BLL-55QLI-TR IS62WV1288BLL-55QLI-TR IS62WV1288BLL-55QLI-TR
Product Name Memory - SRAM - IS62WV1288BLL-55QLI-TR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 32-SOP SOIC; "32-SOIC (0.445"", 11.30mm Width)" SOIC; 32-SOIC (0.445", 11.30mm Width) SOIC; 32-SOIC (0.445\", 11.30mm Width)
Supply Voltage 2.5 V ~ 3.6 V -3.3V; 2.5 2.5V ~ 3.6V 2.5V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 2.5V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers