Win Source Part Number: 1378673-IS62WV12816F
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Bulk
Product Status: Active
Package / Case: 44-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 44-TSOP II
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 2.2V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 2Mbit
Memory Organization: 128K x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 45ns
Access Time: 45 ns
2Mb, Low Power/Power Saver,Async Product overview: IS62WV12816FBLL-45TL
2Mb, Low Power/Power Saver,Async
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 44-TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1378673-IS62WV12816FBLL-45TLI | 706-IS62WV12816FBLL-45TLI-ND | 774-IS62WV12816FBLL-45TLI | IS62WV12816FBLL-45TLI | IS62WV12816FBLL-45TLI |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Low-Power 2Mb Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | |
| Access Time | 45 ns | 45 ns | 45 ns | ||
| Cycle Time | 45 ns | 45 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 2.2V ~ 3.6V | 2.2V ~ 3.6V | -3.3V; 2.2 | Surface Mount | 3.6V; 2.2V ~ 3.6V |