Integrated Silicon Solution, Inc. Memory IS62WV12816FBLL-45TLI-TR

Description
IC SRAM 2MBIT PAR
Request a Quote Datasheet
Description
IC SRAM 2MBIT PAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS62WV12816FBLL-45TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
IC SRAM 2MBIT PAR

IC SRAM 2MBIT PAR

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV12816FBLL-45TLI-TR
Integrated Circuits (ICs) - Memory - Memory IS62WV12816FBLL-45TLI-TR
2Mb, Low Power/Power Saver,Async

2Mb, Low Power/Power Saver,Async

Supplier's Site
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS62WV12816FBLL-45TLI-TR-ND IS62WV12816FBLL-45TLI-TR IS62WV12816FBLL-45TLI-TR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - 71V25761S200BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.1 ns
Density 4500 kbits
View Details