SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 48-TFBGA (6x8)
2Mb, Low Power/Power Saver,Async
2Mb, Low Power/Power Saver,Async
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS62WV12816FBLL-45BLI-ND | IS62WV12816FBLL-45BLI | IS62WV12816FBLL-45BLI | IS62WV12816FBLL-45BLI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA | BGA | 48-TFBGA |