Integrated Silicon Solution, Inc. Memory IS62WV12816EBLL-45TLI-TR

Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS62WV12816EBLL-45TLI-TR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45ns 44-TSOP II

Buy Now Datasheet
Memory - SRAM - IS62WV12816EBLL-45TLI-TR - 921722-IS62WV12816EBLL-45TLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV12816EBLL-45TLI-TR
921722-IS62WV12816EBLL-45TLI-TR
Memory - SRAM - IS62WV12816EBLL-45TLI-TR 921722-IS62WV12816EBLL-45TLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 921722-IS62WV12816EB LL-45TLI-TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45 ns 44-TSOP II Package: 44-TSOP (0.400", 10.16mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: IS62WV12816 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921722-IS62WV12816EBLL-45TLI-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45 ns 44-TSOP II
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: IS62WV12816
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV12816EBLL-45TLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV12816EBLL-45TLI-TR
Memory IC and Storage Component 774-IS62WV12816EBLL-45TLI-TR
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS62WV12816EBLL-45TL I-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816EBLL- 45TLI-TR can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS62WV12816EBLL-45TLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816EBLL-45TLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV12816EBLL-45TLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV12816EBLL-45TLI-TR
Integrated Circuits (ICs) - Memory - Memory IS62WV12816EBLL-45TLI-TR
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS62WV12816EBLL-45TLI-TR-ND 921722-IS62WV12816EBLL-45TLI-TR 774-IS62WV12816EBLL-45TLI-TR IS62WV12816EBLL-45TLI-TR IS62WV12816EBLL-45TLI-TR IS62WV12816EBLL-45TLI-TR
Product Name Memory Memory - SRAM - IS62WV12816EBLL-45TLI-TR Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" SOP; 44-TSOP II 44-TSOP (0.400\", 10.16mm Width)
Supply Voltage 2.2V ~ 3.6V -3.3V; 2.2 -40degC ~ 85degC (TA) 3.6V; 2.2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 27C256T-20/L271 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details