SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS62WV12816DBLL-45TL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1048081-IS62WV12816D
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV12816DBLL-45TLI-ND | 774-IS62WV12816DBLL-45TLI | 1048081-IS62WV12816DBLL-45TLI | IS62WV12816DBLL-45TLI | IS62WV12816DBLL-45TLI | IS62WV12816DBLL-45TLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV12816DBLL-45TLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | TSOP; Tray | SOP; 44-TSOP2 (10.2x18.4) | 44-TSOP (0.400\", 10.16mm Width) |