Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 137045-IS62WV12816DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA (6x8)
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC SRAM 2MBIT PARALLEL 48TFBGA Product overview: IS62WV12816DBLL-45BL
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 45ns 48-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 48MINIBGA
IC SRAM 2MBIT PARALLEL 48TFBGA
SRAM - Asynchronous Memory IC 2Mbit Parallel 45 ns 48-TFBGA (6x8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 137045-IS62WV12816DBLL-45BLI-TR | 774-IS62WV12816DBLL-45BLI-TR | IS62WV12816DBLL-45BLI-TR-ND | IS62WV12816DBLL-45BLI-TR | IS62WV12816DBLL-45BLI-TR | IS62WV12816DBLL-45BLI-TR |
| Product Name | Memory - SRAM - IS62WV12816DBLL-45BLI-TR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 48-TFBGA (6x8) | BGA; Tape & Reel (TR) | 48-TFBGA | BGA; 48-TFBGA |