IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS62WV12816BLL-55TLI
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 101870-IS62WV12816BL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV12816BLL-55TLI-TR | 706-1311-6-ND | 101870-IS62WV12816BLL-55TLI-TR | IS62WV12816BLL-55TLI-TR | IS62WV12816BLL-55TLI-TR | IS62WV12816BLL-55TLI-TR | IS62WV12816BLL-55TLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS62WV12816BLL-55TLI-TR | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Number of Words | 128 k |