Integrated Silicon Solution, Inc. Memory - SRAM - IS62WV12816BLL-55TI IS62WV12816BLL-55TI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189301-IS62WV12816B LL-55TI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189301-IS62WV12816B LL-55TI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS62WV12816BLL-55TI - 1189301-IS62WV12816BLL-55TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV12816BLL-55TI
1189301-IS62WV12816BLL-55TI
Memory - SRAM - IS62WV12816BLL-55TI 1189301-IS62WV12816BLL-55TI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189301-IS62WV12816B LL-55TI Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189301-IS62WV12816BLL-55TI
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-IS62WV12816BLL-55TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV12816BLL-55TI
Memory IC and Storage Component 774-IS62WV12816BLL-55TI
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS62WV12816BLL-55TI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816BLL-5 5TI can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS62WV12816BLL-55TI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816BLL-55TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS62WV12816BLL-55TI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV12816BLL-55TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV12816BLL-55TI
Integrated Circuits (ICs) - Memory - Memory IS62WV12816BLL-55TI
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site
Memory - IS62WV12816BLL-55TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1189301-IS62WV12816BLL-55TI 774-IS62WV12816BLL-55TI IS62WV12816BLL-55TI-ND IS62WV12816BLL-55TI IS62WV12816BLL-55TI IS62WV12816BLL-55TI
Product Name Memory - SRAM - IS62WV12816BLL-55TI Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.5V ~ 3.6V -3.3V; 2.5 2.5V ~ 3.6V Surface Mount 3.6V; 2.5V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 28328261 C - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 71024S12YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details