Integrated Silicon Solution, Inc. Memory IS62WV12816BLL-55T

Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS62WV12816BLL-55T-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV12816BLL-55T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV12816BLL-55T
Memory IC and Storage Component 774-IS62WV12816BLL-55T
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS62WV12816BLL-55T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816BLL-5 5T can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: IS62WV12816BLL-55T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816BLL-55T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS62WV12816BLL-55T - 1189300-IS62WV12816BLL-55T - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV12816BLL-55T
1189300-IS62WV12816BLL-55T
Memory - SRAM - IS62WV12816BLL-55T 1189300-IS62WV12816BLL-55T
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 1189300-IS62WV12816B LL-55T Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 55ns Categories: Integrated Circuits Supplier Device Package: 44-TSOP II Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Manufacturer Homepage: www.issi.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 3.6V

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189300-IS62WV12816BLL-55T
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Memory - Memory - IS62WV12816BLL-55T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV12816BLL-55T
Integrated Circuits (ICs) - Memory - Memory IS62WV12816BLL-55T
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory - IS62WV12816BLL-55T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 44-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS62WV12816BLL-55T-ND 774-IS62WV12816BLL-55T 1189300-IS62WV12816BLL-55T IS62WV12816BLL-55T IS62WV12816BLL-55T IS62WV12816BLL-55T
Product Name Memory Memory IC and Storage Component Memory - SRAM - IS62WV12816BLL-55T Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" 44-TSOP (0.400\", 10.16mm Width)
Supply Voltage 2.5V ~ 3.6V -3.3V; 2.5 2.5V ~ 3.6V Surface Mount 3.6V; 2.5V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
Memory - 10324-06850 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers