IC SRAM 2MBIT PARALLEL 48TFBGA Product overview: IS62WV12816BLL-55BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189299-IS62WV12816B
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 48-miniBGA (6x8)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 480
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 3.6V
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 48-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 48-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 48TFBGA
SRAM, 2MBIT, 55NS, MINI BGA-48; Memory Size:2Mbit; SRAM Memory Configuration:128K x 16bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:Mini BGA; No. of Pins:48Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC SRAM 2MBIT PARALLEL 48MINIBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV12816BLL-55BLI | 1189299-IS62WV12816BLL-55BLI | IS62WV12816BLL-55BLI-ND | IS62WV12816BLL-55BLI | IS62WV12816BLL-55BLI | IS62WV12816BLL-55BLI | 65AC6041 | IS62WV12816BLL-55BLI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS62WV12816BLL-55BLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Sram, 2Mbit, 55Ns, Mini Bga-48; Memory Size Integrated Silicon Solution (Issi) | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Number of Words | 128 k |