SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 48-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 48TFBGA Product overview: IS62WV12816BLL-55BI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816BLL-5
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 111576-IS62WV12816BL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-miniBGA (6x8)
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC SRAM 2MBIT PARALLEL 48MINIBGA
IC SRAM 2MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 48-TFBGA (6x8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV12816BLL-55BI-ND | 774-IS62WV12816BLL-55BI | 111576-IS62WV12816BLL-55BI | IS62WV12816BLL-55BI | IS62WV12816BLL-55BI | IS62WV12816BLL-55BI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV12816BLL-55BI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | 48-TFBGA | BGA; Tray | BGA; 48-miniBGA (6x8) | BGA | BGA; 48-TFBGA |