SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 48-TFBGA (6x8)
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 48-TFBGA (6x8)
IC SRAM 2MBIT PARALLEL 48MINIBGA
IC SRAM 2MBIT PARALLEL 48TFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV12816BLL-55B2LI-ND | IS62WV12816BLL-55B2LI | IS62WV12816BLL-55B2LI | IS62WV12816BLL-55B2LI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |
| Package Type | 48-TFBGA | BGA; 48-TFBGA |