Category: OEM Souring
Win Source Part Number: 1466052-IS62WV12816B
Manufacturer: ISSI, Integrated Silicon Solution Inc
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 44-TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
IC SRAM 2MBIT PARALLEL 44TSOP II
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1466052-IS62WV12816BLL-45TLI | IS62WV12816BLL-45TLI-ND | IS62WV12816BLL-45TLI | IS62WV12816BLL-45TLI | IS62WV12816BLL-45TLI |
| Product Name | OEM Souring | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) |