Integrated Silicon Solution, Inc. 1.8V Memory IC and Storage Component IS62WV12816ALL-70TI

Description
SRAM Chip Async Single 1.8V 2M-Bit 128K x 16 70ns 44-Pin TSOP-II Product overview: IS62WV12816ALL-70TI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816ALL-7 0TI can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 1.8V 2M-Bit 128K x 16 70ns 44-Pin TSOP-II Product overview: IS62WV12816ALL-70TI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816ALL-7 0TI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V Memory IC and Storage Component - 774-IS62WV12816ALL-70TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Memory IC and Storage Component
774-IS62WV12816ALL-70TI
1.8V Memory IC and Storage Component 774-IS62WV12816ALL-70TI
SRAM Chip Async Single 1.8V 2M-Bit 128K x 16 70ns 44-Pin TSOP-II Product overview: IS62WV12816ALL-70TI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816ALL-7 0TI can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 1.8V 2M-Bit 128K x 16 70ns 44-Pin TSOP-II Product overview: IS62WV12816ALL-70TI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV12816ALL-70TI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - IS62WV12816ALL-70TI - 1024636-IS62WV12816ALL-70TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IS62WV12816ALL-70TI
1024636-IS62WV12816ALL-70TI
Memory - RAM - IS62WV12816ALL-70TI 1024636-IS62WV12816ALL-70TI
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024636-IS62WV12816A LL-70TI Categories: RAM Alternative Parts (Cross-Reference): IS62WV12816ALL-70TII S62WV12816ALL70TI; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024636-IS62WV12816ALL-70TI
Categories: RAM
Alternative Parts (Cross-Reference): IS62WV12816ALL-70TIIS62WV12816ALL70TI;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IS62WV12816ALL-70TI 1024636-IS62WV12816ALL-70TI
Product Name 1.8V Memory IC and Storage Component Memory - RAM - IS62WV12816ALL-70TI
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 793.846-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers