Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777228-IS62WV10248EB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 45ns
Family Name: IS62WV10248EBLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): CY62158ELL-45ZSXI; CY62158ELL-45; CY62158ELL-45ZSXIT; CY62158EV30LL-45ZSXI
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 45ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS62WV10248EBLL-45TL
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 44-TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 777228-IS62WV10248EBLL-45TLI | 706-1425-ND | 774-IS62WV10248EBLL-45TLI | IS62WV10248EBLL-45TLI | IS62WV10248EBLL-45TLI | IS62WV10248EBLL-45TLI | IS62WV10248EBLL-45TLI |
| Product Name | Memory - SRAM - IS62WV10248EBLL-45TLI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Cycle Time | 45 ns | 45 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 2.2 V ~ 3.6 V | 2.2V ~ 3.6V | -3.3V; 2.2 | 2.2V ~ 3.6V | Surface Mount | 3.6V; 2.2V ~ 3.6V |