SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 45ns 44-TSOP II
Category: IT infrastructure Memory
Win Source Part Number: 1455532-IS62WV10248E
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT PARALLEL 44TSOP II
SRAM - Asynchronous Memory IC 8Mbit Parallel 45 ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV10248EBLL-45TLI-TR-ND | 1455532-IS62WV10248EBLL-45TLI-TR | IS62WV10248EBLL-45TLI-TR | IS62WV10248EBLL-45TLI-TR | IS62WV10248EBLL-45TLI-TR | IS62WV10248EBLL-45TLI-TR |
| Product Name | Memory | IT infrastructure Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) | 44-TSOP (0.400", 10.16mm Width) |