Integrated Silicon Solution, Inc. Memory IC and Storage Component IS62WV10248DBLL-55TLI

Description
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS62WV10248DBLL-55TL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV10248DBLL- 55TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS62WV10248DBLL-55TL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV10248DBLL- 55TLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS62WV10248DBLL-55TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV10248DBLL-55TLI
Memory IC and Storage Component 774-IS62WV10248DBLL-55TLI
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS62WV10248DBLL-55TL I from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV10248DBLL- 55TLI can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS62WV10248DBLL-55TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV10248DBLL-55TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS62WV10248DBLL-55TLI - 851484-IS62WV10248DBLL-55TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV10248DBLL-55TLI
851484-IS62WV10248DBLL-55TLI
Memory - SRAM - IS62WV10248DBLL-55TLI 851484-IS62WV10248DBLL-55TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 851484-IS62WV10248DB LL-55TLI Features: Memory IC 55 ns Package: Tray Family Name: IS62WV10248 Categories: Integrated Circuits (ICs) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 135 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: IS62WV10248DBLL55TLI , 706-1149

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 851484-IS62WV10248DBLL-55TLI
Features: Memory IC 55 ns
Package: Tray
Family Name: IS62WV10248
Categories: Integrated Circuits (ICs)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 135
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: IS62WV10248DBLL55TLI, 706-1149

Buy Now Datasheet
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV10248DBLL-55TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV10248DBLL-55TLI
Integrated Circuits (ICs) - Memory - Memory IS62WV10248DBLL-55TLI
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS62WV10248DBLL-55TLI 851484-IS62WV10248DBLL-55TLI IS62WV10248DBLL-55TLI IS62WV10248DBLL-55TLI IS62WV10248DBLL-55TLI
Product Name Memory IC and Storage Component Memory - SRAM - IS62WV10248DBLL-55TLI Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns 55 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Number of Words 1000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 100422FC10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1 kbits
View Details
Memory - CY14B256L-SP45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers