SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 55ns 48-VFBGA (6x8)
SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 48-VFBGA (6x8)
IC SRAM 16MBIT PARALLEL 48VFBGA
IC SRAM 16MBIT PARALLEL 48VFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV102416EBLL-55BLI-TR-ND | IS62WV102416EBLL-55BLI-TR | IS62WV102416EBLL-55BLI-TR | IS62WV102416EBLL-55BLI-TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 48-VFBGA | BGA; 48-VFBGA |