SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 55ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS62WV102416DBLL-55T
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 813498-IS62WV102416D
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 55ns
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.2V ~ 3.6V
IC SRAM 16MBIT PARALLEL 48TSOP I
SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV102416DBLL-55TLI-ND | 774-IS62WV102416DBLL-55TLI | 813498-IS62WV102416DBLL-55TLI | IS62WV102416DBLL-55TLI | IS62WV102416DBLL-55TLI | IS62WV102416DBLL-55TLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV102416DBLL-55TLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) | ||||
| Supply Voltage | 2.2V ~ 3.6V | -3.3V; 2.2 | 2.2V ~ 3.6V | 3.6V; 2.2V ~ 3.6V | Surface Mount |