Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 040844-IS62WV102416D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS62WV102416DBLL-45T
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 45ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
SRAM - Asynchronous Memory IC 16Mbit Parallel 45 ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 040844-IS62WV102416DBLL-45TLI | 774-IS62WV102416DBLL-45TLI | 706-1424-5-ND | IS62WV102416DBLL-45TLI | IS62WV102416DBLL-45TLI | IS62WV102416DBLL-45TLI | IS62WV102416DBLL-45TLI |
| Product Name | Memory - SRAM - IS62WV102416DBLL-45TLI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 48-TSOP I | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724", 18.40mm Width) | |||
| Supply Voltage | 2.2 V ~ 3.6 V | -3.3V; 2.2 | 2.2V ~ 3.6V | 3.6V; 2.2V ~ 3.6V | Surface Mount | 2.2V ~ 3.6V |