IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS62WV102416DBLL-45T
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 45ns 48-TSOP I
Win Source Part Number: 1355112-IS62WV102416
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP I
Base Product Number: IS62WV102416
Technology: SRAM - Asynchronous
Mounting Type: Surface Mount
HTSUS: 8542.32.0041
REACH Status: REACH Unaffected
ECCN: 3A991B2A
Voltage - Supply: 2.2V ~ 3.6V
Memory Type: Volatile
Memory Format: SRAM
Memory Size: 16Mbit
Memory Organization: 1M x 16
Memory Interface: Parallel
Write Cycle Time - Word, Page: 45ns
Access Time: 45 ns
SRAM - Asynchronous Memory IC 16Mbit Parallel 45 ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV102416DBLL-45TLI-TR | IS62WV102416DBLL-45TLI-TR-ND | 1355112-IS62WV102416DBLL-45TLI-TR | IS62WV102416DBLL-45TLI-TR | IS62WV102416DBLL-45TLI-TR | IS62WV102416DBLL-45TLI-TR | IS62WV102416DBLL-45TLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Number of Words | 1000 k |