IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: IS62WV102416BLL-25TL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189297-IS62WV102416
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 25ns
Categories: Integrated Circuits
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 96
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 3.6V
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 25ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
SRAM - Asynchronous Memory IC 16Mbit Parallel 25 ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV102416BLL-25TLI | 1189297-IS62WV102416BLL-25TLI | IS62WV102416BLL-25TLI-ND | IS62WV102416BLL-25TLI | IS62WV102416BLL-25TLI | IS62WV102416BLL-25TLI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS62WV102416BLL-25TLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 25 ns | 25 ns | 25 ns | 25 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Number of Words | 1000 k |