SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 25ns 48-miniBGA (9x11)
IC SRAM 16MBIT PAR 48MINIBGA Product overview: IS62WV102416BLL-25ML
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 040843-IS62WV102416B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-miniBGA (9x11)
Supply Voltage - Operating: 1.65 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC SRAM 16MBIT PAR 48MINIBGA
IC SRAM 16MBIT PAR 48MINIBGA
SRAM - Asynchronous Memory IC 16Mbit Parallel 25 ns 48-miniBGA (9x11)
IC SRAM 16MBIT PAR 48MINIBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV102416BLL-25MLI-ND | 774-IS62WV102416BLL-25MLI | 040843-IS62WV102416BLL-25MLI | IS62WV102416BLL-25MLI | IS62WV102416BLL-25MLI | IS62WV102416BLL-25MLI | IS62WV102416BLL-25MLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SRAM - IS62WV102416BLL-25MLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | 48-TFBGA | BGA; 48-miniBGA (9x11) | BGA; 48-TFBGA | 48-TFBGA | |||
| Supply Voltage | 1.65V ~ 3.6V | -3.3V; 2.4 | 1.65 V ~ 3.6 V | Surface Mount | 3.6V; 1.65V ~ 3.6V | 1.65V ~ 3.6V |