The IS62WV102416BLL-25MI
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 25ns 48-miniBGA (9x11)
IC SRAM 16MBIT PAR 48MINIBGA
IC SRAM 16MBIT PAR 48MINIBGA
SRAM - Asynchronous Memory IC 16Mbit Parallel 25 ns 48-miniBGA (9x11)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV102416BLL-25MI-ND | IS62WV102416BLL-25MI | IS62WV102416BLL-25MI | IS62WV102416BLL-25MI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | 48-TFBGA | BGA | BGA; 48-TFBGA |