SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 35ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
SRAM - Asynchronous Memory IC 16Mbit Parallel 35 ns 48-TSOP I
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS62WV102416ALL-35TLI-ND | IS62WV102416ALL-35TLI | IS62WV102416ALL-35TLI | IS62WV102416ALL-35TLI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | 48-TFSOP (0.724\", 18.40mm Width) |