Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017880-IS62LV256AL-4
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 45ns 28-SOP
IC SRAM 256KBIT PARALLEL 28SOP Product overview: IS62LV256AL-45ULI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62LV256AL-45UL
IC SRAM 256KBIT PARALLEL 28SOP
SRAM - Asynchronous Memory IC 256Kbit Parallel 45 ns 28-SOP
IC SRAM 256KBIT PARALLEL 28SOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 017880-IS62LV256AL-45ULI | 706-1110-5-ND | 774-IS62LV256AL-45ULI | IS62LV256AL-45ULI | IS62LV256AL-45ULI | IS62LV256AL-45ULI |
| Product Name | Memory - SRAM - IS62LV256AL-45ULI | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 28-SOP | SOIC; "28-SOIC (0.330"", 8.38mm Width)" | SOIC; 28-SOIC (0.330\", 8.38mm Width) | |||
| Supply Voltage | 3 V ~ 3.6 V | 3V ~ 3.6V | -3.3V; 2.97 | 3.6V; 3V ~ 3.6V | -40degC ~ 85degC (TA) |